NEN-EN 55011
Industrial, scientific and medical (ISM) radio-frequency equipment - Electromagnetic disturbance characteristics - Limits and methods of measurement
| Organization: | NEN |
| Publication Date: | 1 July 2004 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Emission): | 33.100.10 |
scope:
The limits and methods of measurement laid down in this Intern ational Standard apply to industrial, scientific and medical ( ISM) equipment, and to electro-discharge machining (EDM) and a rc welding equipment. Procedures are given for the measurement of radio-frequency disturbances and limits are laid down with in the frequency range 9 kHz to 400 GHz. Requirements for ISM lighting apparatus operating in the ISM frequency bands of 915 MHz (only allowed in region 2 as defined by the ITU Radio Reg ulations), 2,45 GHz and 5,8 GHz are contained in this standard . Requirements for other types of lighting apparatus are cover ed in CISPR 15.
Document History