NEN-EN 50126-2

Railway Applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 2: Systems Approach to Safety

inactive
Organization: NEN
Publication Date: 1 September 2015
Status: inactive
Page Count: 83
ICS Code (Railway engineering in general): 45.020
scope:

This part 2 of EN 50126 - considers RAMS, understood as reliability, availability, maintainability and safety and their interaction; - considers the generic aspects of the RAMS life-cycle. The guidance in this part is still applicable in the application of specific standards; - defines: - a process, based on the system life-cycle and tasks within it, for managing RAMS; - a systematic process, tailorable to the type and size of system under consideration, for specifying requirements for RAMS and demonstrating that these requirements are achieved; - addresses railway specifics; - enables conflicts between RAMS elements to be controlled and managed effectively; - does not define: - RAMS targets, quantities, requirements or solutions for specific railway applications; - rules or processes pertaining to the certification of railway products against the requirements of this standard; - an approval process by the safety authority; - does not specify requirements for ensuring system security.

Document History

March 1, 2023
Railway Applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 2: Systems Approach to Safety
A description is not available for this item.
October 1, 2017
Railway Applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 2: Systems Approach to Safety
NEN-EN 50126 - considers the safety-related generic aspects of the RAMS life-cycle; - defines methods and tools which are independent of the actual technology of the systems and subsystems; -...
NEN-EN 50126-2
September 1, 2015
Railway Applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 2: Systems Approach to Safety
This part 2 of EN 50126 - considers RAMS, understood as reliability, availability, maintainability and safety and their interaction; - considers the generic aspects of the RAMS life-cycle. The...
November 1, 2012
Railway applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 2: Systems approach to safety
This part of EN 50126 - considers the safety-related generic aspects of the RAMS life-cycle. The guidance in this part is still applicable in the application of specific standards; - defines methods...

References

Advertisement