NEN-EN 50126-2/A1
Railway Applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 2: Systems Approach to Safety
pending
| Organization: | NEN |
| Publication Date: | 1 March 2023 |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Railway engineering in general): | 45.020 |
Document History
NEN-EN 50126-2/A1
March 1, 2023
Railway Applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 2: Systems Approach to Safety
A description is not available for this item.
October 1, 2017
Railway Applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 2: Systems Approach to Safety
NEN-EN 50126 - considers the safety-related generic aspects of the RAMS life-cycle; - defines methods and tools which are independent of the actual technology of the systems and subsystems; -...
September 1, 2015
Railway Applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 2: Systems Approach to Safety
This part 2 of EN 50126 - considers RAMS, understood as reliability, availability, maintainability and safety and their interaction; - considers the generic aspects of the RAMS life-cycle. The...
November 1, 2012
Railway applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 2: Systems approach to safety
This part of EN 50126 - considers the safety-related generic aspects of the RAMS life-cycle. The guidance in this part is still applicable in the application of specific standards; - defines methods...