NEN-EN-ISO 9360-2
Anaesthetic and respiratory equipment - Heat and moisture exchangers (HMEs) for humidifying respired gases in humans - Part 2: HMEs for use with tracheostomized patients having minimum tidal volumes of 250 ml
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
This part of ISO 9360 is based on ISO 9360-1:2000 and specifies certain requirements and test methods for heat and moisture exchangers (HMEs) without machine connector ports, including those incorporating breathing system filters. These devices are intended for the humidification of respired gases for tracheostomized patients having a tidal volume of 250 ml or greater.
Document History
NEN-EN-ISO 9360-2
May 1, 2009
Anaesthetic and respiratory equipment - Heat and moisture exchangers (HMEs) for humidifying respired gases in humans - Part 2: HMEs for use with tracheostomized patients having minimum tidal volumes of 250 ml
This part of ISO 9360 is based on ISO 9360-1:2000 and specifies certain requirements and test methods for heat and moisture exchangers (HMEs) without machine connector ports, including those...
November 1, 2002
Anaesthetic and respiratory equipment - Heat and moisture exchangers (HMEs) for humidifying respired gases in humans - Part 2: HMEs for use with tracheostomised patients having minimum tidal volumes of 250 ml
Specifies certain requirements and test methods for HME, without machine connectors ports, including those incorporating breathing system filters. These devices are intended for the humidification of...