NEN-EN 50205

Relays with forcibly guided (mechanically linked) contacts

active, Most Current
Organization: NEN
Publication Date: 1 June 2002
Status: active
Page Count: 13
ICS Code (Relays): 29.120.70
scope:

Specifies special requirements and tests for elementary relays with forcibly guided contacts, also known as mechanically linked contacts.

Document History

NEN-EN 50205
June 1, 2002
Relays with forcibly guided (mechanically linked) contacts
Specifies special requirements and tests for elementary relays with forcibly guided contacts, also known as mechanically linked contacts.
September 1, 2001
Relays with forcibly guided (mechanically linked) contacts
Specifies special requirements and tests for elementary relays with forcibly guided contacts, also known as mechanically linked contacts.
September 1, 1998
Relays with forcibly guided (linked) contacts
Applies to conversion adaptors intended mainly for industrial use, composing a housing of insulating material which incorporated an industrial 2P+, 16A, 6h 250V type plug part and one or...
February 1, 1995
Relays with positively driven contacts
Applies to conversion adaptors intended mainly for industrial use, composing a housing of insulating material which incorporated an industrial 2P+, 16A, 6h 250V type plug part and one or...
Advertisement