NEN-EN 50205
Relays with forcibly guided (mechanically linked) contacts
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Relays): | 29.120.70 |
scope:
Specifies special requirements and tests for elementary relays with forcibly guided contacts, also known as mechanically linked contacts.
Document History
June 1, 2002
Relays with forcibly guided (mechanically linked) contacts
Specifies special requirements and tests for elementary relays with forcibly guided contacts, also known as mechanically linked contacts.
NEN-EN 50205
September 1, 2001
Relays with forcibly guided (mechanically linked) contacts
Specifies special requirements and tests for elementary relays with forcibly guided contacts, also known as mechanically linked contacts.
September 1, 1998
Relays with forcibly guided (linked) contacts
Applies to conversion adaptors intended mainly for industrial use, composing a housing of insulating material which incorporated an industrial 2P+, 16A, 6h 250V type plug part and one or...
February 1, 1995
Relays with positively driven contacts
Applies to conversion adaptors intended mainly for industrial use, composing a housing of insulating material which incorporated an industrial 2P+, 16A, 6h 250V type plug part and one or...