NEN-EN 851
Aluminium and aluminium alloys - Circle and circle stock for the production of culinary utensils - Specifications
inactive
| Organization: | NEN |
| Publication Date: | 1 August 1995 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
Specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for culinary utensil applications. This standard is applicable to: - circles made out of hot or cold-rolled circle stock, with a thickness from 0,2 mm up to and including 12 mm and with a diameter from 100 mm up to and including 1600 mm.
Document History
March 1, 2022
Aluminium and aluminium alloys - Circle and circle stock for the production of culinary utensils - Specifications
This document specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for culinary utensils applications.
This document is applicable...
February 1, 2021
Aluminium and aluminium alloys - Circle and circle stock for the production of culinary utensils - Specifications
This document specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for culinary utensils applications.
This standard is applicable...
May 1, 2014
Aluminium and aluminium alloys - Circle and circle stock for the production of culinary utensils - Specifications
NEN-EN 851 specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for culinary utensils applications. This standard is applicable to: -...
December 1, 2013
Aluminium and aluminium alloys - Circle and circle stock for the production of culinary utensils - Specifications
NEN-EN 851 specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for culinary utensils applications. This standard is applicable to: -...
August 1, 1995
Aluminium and aluminium alloys - Circle and circle stock for the production of culinary utensils - Specifications
Specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for culinary utensil applications. This standard is applicable to: - circles...
NEN-EN 851
August 1, 1995
Aluminium and aluminium alloys - Circle and circle stock for the production of culinary utensils - Specifications
Specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for culinary utensil applications. This standard is applicable to: - circles...