NEN-EN 851

Aluminium and aluminium alloys - Circle and circle stock for the production of culinary utensils - Specifications

inactive
Organization: NEN
Publication Date: 1 February 2021
Status: inactive
Page Count: 16
ICS Code (Aluminium products): 77.150.10
scope:

This document specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for culinary utensils applications.

This standard is applicable to:

- Circles made out of hot or cold rolled circles stock, with a thickness from 0,2 mm up to and including 12 mm and with a diameter from 100 mm up to and including 1 600 mm.

NOTE Circles with a diameter up to 1 000 mm can be produced by blanking.

- Hot or cold-rolled circle stock with a thickness from 0,2 mm up to and including 12 mm and with a width up to 1 600 mm.

This document is not applicable to slugs for impact extrusions which are dealt with in other European Standards.

Document History

March 1, 2022
Aluminium and aluminium alloys - Circle and circle stock for the production of culinary utensils - Specifications
This document specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for culinary utensils applications. This document is applicable...
NEN-EN 851
February 1, 2021
Aluminium and aluminium alloys - Circle and circle stock for the production of culinary utensils - Specifications
This document specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for culinary utensils applications. This standard is applicable...
May 1, 2014
Aluminium and aluminium alloys - Circle and circle stock for the production of culinary utensils - Specifications
NEN-EN 851 specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for culinary utensils applications. This standard is applicable to: -...
December 1, 2013
Aluminium and aluminium alloys - Circle and circle stock for the production of culinary utensils - Specifications
NEN-EN 851 specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for culinary utensils applications. This standard is applicable to: -...
August 1, 1995
Aluminium and aluminium alloys - Circle and circle stock for the production of culinary utensils - Specifications
Specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for culinary utensil applications. This standard is applicable to: - circles...
August 1, 1995
Aluminium and aluminium alloys - Circle and circle stock for the production of culinary utensils - Specifications
Specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for culinary utensil applications. This standard is applicable to: - circles...

References

Advertisement