NEN-ISO/IEC 13250-3
Information technology - Topic Maps - Part 3: XML syntax
| Organization: | NEN |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
scope:
This part of ISO/IEC 13250 defines an XML-based interchange syntax for Topic Maps, which can be used to interchange instances of the data model defined in [ISO/IEC 13250-2]. It also defines a mapping from the interchange syntax to the data model. The syntax is defined with a RELAX-NG schema, and more precision is provided through the mapping to the data model, which effectively also defines the interpretation of the syntax.
Document History