NEN-ISO/IEC 13250-3

Information technology - Topic Maps - Part 3: XML syntax

inactive
Organization: NEN
Publication Date: 1 March 2007
Status: inactive
Page Count: 30
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

This part of ISO/IEC 13250 defines an XML-based interchange syntax for Topic Maps, which can be used to interchange instances of the data model defined in [ISO/IEC 13250-2]. It also defines a mapping from the interchange syntax to the data model. The syntax is defined with a RELAX-NG schema, and more precision is provided through the mapping to the data model, which effectively also defines the interpretation of the syntax.

Document History

November 1, 2013
Information technology - Topic Maps - Part 3: XML syntax
This part of ISO/IEC 13250 defines an XML-based interchange syntax for Topic Maps, which can be used to interchange instances of the data model defined in [ISO/IEC 13250-2]. It also defines a mapping...
NEN-ISO/IEC 13250-3
March 1, 2007
Information technology - Topic Maps - Part 3: XML syntax
This part of ISO/IEC 13250 defines an XML-based interchange syntax for Topic Maps, which can be used to interchange instances of the data model defined in [ISO/IEC 13250-2]. It also defines a mapping...
Advertisement