NEN-EN-IEC 60076-11
Power transformers - Part 11: Dry-type transformers
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2004 |
| Status: | active |
| Page Count: | 92 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
Applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV and at least one winding operating at greater than 1,1 kV. Applies to all construction technologies.
Document History
NEN-EN-IEC 60076-11
November 1, 2004
Power transformers - Part 11: Dry-type transformers
Applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV and at least one winding operating at greater than 1,1...