NEN-EN-IEC 60726

Dry-type power transformers

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2003
Status: inactive
Page Count: 72
ICS Code (Transformers. Reactors): 29.180
scope:

Applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV. Does not cover single-phase transformers rated at less than 1 kVA and polyphase transformers rated at less than 5 kVA, instrument transformers, transformers for static converters, starting transformers, testing transformers, traction transformers mounted on rolling stock, flameproof and mining transformers, welding transformers, voltage regulating transformers, and small power transformers in which safety is a special consideration.

Document History

NEN-EN-IEC 60726
May 1, 2003
Dry-type power transformers
Applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV. Does not cover single-phase transformers rated at less...

References

Advertisement