NEN-EN-ISO 4018
Hexagon head screws - Product grade C
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of hexagon head screws with threads from M5 up to and including M64, of product grade C. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 888, ISO 898-1, ISO 965-1 and ISO 4759-1.
Document History
August 1, 2022
Fasteners - Hexagon head screws - Product grade C
This document specifies the characteristics of hexagon head screws, in steel, with metric coarse pitch threads M5 to M64, and with product grade C.
If in certain cases other specifications are...
NEN-EN-ISO 4018
April 1, 2011
Hexagon head screws - Product grade C
This International Standard specifies the characteristics of hexagon head screws with threads from M5 up to and including M64, of product grade C. If, in special cases, specifications other than...
December 1, 2000
Hexagon head screws - Product grade C
This Standard gives specifications for hexagon head screws with threads from M5 up to and including M64, of product grade C.