NEN-ISO 1434
Natural rubber in bales - Amount of bale coating - Specification and determination
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Rubber): | 83.060 |
scope:
Specifies a method of determining, using an ashing procedure, the amount of bale coating present on the outside wrapper sheets of bales of natural rubber. It also specifies a method for determining, by a brushing or scrapping procedure, the amount of bale coating on the outside wrapper sheets of all grades of smoked sheet rubbers only.
Document History
November 1, 2016
Natural rubber in bales - Amount of bale coating - Determination
NEN-ISO 1434 specifies two methods for the determination of the amount of bale coating present on the outside wrapper sheets of bales of natural rubber: - ashing method; - brushing or scraping...
NEN-ISO 1434
January 1, 1996
Natural rubber in bales - Amount of bale coating - Specification and determination
Specifies a method of determining, using an ashing procedure, the amount of bale coating present on the outside wrapper sheets of bales of natural rubber. It also specifies a method for determining,...
September 1, 1980
Narural rubber in bales - Amount of bale coating - Specification and determination
This International Standard gives the specification and method of test for the amount of bale coating present on the outside wrapper sheets from bales of natural rubber, using an ash procedure. It...