NEN-ISO 1434

Narural rubber in bales - Amount of bale coating - Specification and determination

inactive
Organization: NEN
Publication Date: 1 September 1980
Status: inactive
ICS Code (Rubber): 83.060
scope:

This International Standard gives the specification and method of test for the amount of bale coating present on the outside wrapper sheets from bales of natural rubber, using an ash procedure. It also a method of test for determining the amount of bale coating on the outside wrapper sheets of all grades of smoked sheet rubber only, by a brushing or scraping procedure.

Document History

November 1, 2016
Natural rubber in bales - Amount of bale coating - Determination
NEN-ISO 1434 specifies two methods for the determination of the amount of bale coating present on the outside wrapper sheets of bales of natural rubber: - ashing method; - brushing or scraping...
January 1, 1996
Natural rubber in bales - Amount of bale coating - Specification and determination
Specifies a method of determining, using an ashing procedure, the amount of bale coating present on the outside wrapper sheets of bales of natural rubber. It also specifies a method for determining,...
NEN-ISO 1434
September 1, 1980
Narural rubber in bales - Amount of bale coating - Specification and determination
This International Standard gives the specification and method of test for the amount of bale coating present on the outside wrapper sheets from bales of natural rubber, using an ash procedure. It...
Advertisement