NEN-ISO 262

ISO general purpose metric screw threads - Selected sizes for screws, bolts and nuts

active, Most Current
Organization: NEN
Publication Date: 1 February 1999
Status: active
Page Count: 10
ICS Code (Metric screw threads): 21.040.10
scope:

Specifies selected sizes for screws, bolts and nuts in the diameter range from 1 mm to 64 mm of ISO general purpose metric screw threads (M) having basic profile according to ISO 68-1.

Document History

NEN-ISO 262
February 1, 1999
ISO general purpose metric screw threads - Selected sizes for screws, bolts and nuts
Specifies selected sizes for screws, bolts and nuts in the diameter range from 1 mm to 64 mm of ISO general purpose metric screw threads (M) having basic profile according to ISO 68-1.
February 1, 1999
ISO general-purpose metric screw threads - Selected sizes for screws, bolts and nuts
Specifies selected sizes for screws, bolts and nuts in the diameter range from 1 mm to 64 mm of ISO general purpose metric screw threads (M) having basic profile according to ISO 68-1.
Advertisement