NEN-ISO 262
ISO general-purpose metric screw threads - Selected sizes for screws, bolts and nuts
active
| Organization: | NEN |
| Publication Date: | 1 February 1999 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
Specifies selected sizes for screws, bolts and nuts in the diameter range from 1 mm to 64 mm of ISO general purpose metric screw threads (M) having basic profile according to ISO 68-1.
Document History
February 1, 1999
ISO general purpose metric screw threads - Selected sizes for screws, bolts and nuts
Specifies selected sizes for screws, bolts and nuts in the diameter range from 1 mm to 64 mm of ISO general purpose metric screw threads (M) having basic profile according to ISO 68-1.
NEN-ISO 262
February 1, 1999
ISO general-purpose metric screw threads - Selected sizes for screws, bolts and nuts
Specifies selected sizes for screws, bolts and nuts in the diameter range from 1 mm to 64 mm of ISO general purpose metric screw threads (M) having basic profile according to ISO 68-1.