NEN-ISO 21690
Glass in building - Glass blocks - Specification and test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2006 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Glass in building): | 81.040.20 |
scope:
This International Standard specifies requirements for the properties of glass blocks used for the construction of non-load-bearing walls and horizontally spanning panels. This International Standard also specifies test methods used to verify these properties for square, rectangular and circular glass blocks.
Document History
December 1, 2021
Glass in building - Glass blocks - Specification and test methods
This document specifies requirements for the properties of glass blocks used for the construction of non-load-bearing walls and horizontally spanning panels. This document also specifies test methods...
NEN-ISO 21690
July 1, 2006
Glass in building - Glass blocks - Specification and test methods
This International Standard specifies requirements for the properties of glass blocks used for the construction of non-load-bearing walls and horizontally spanning panels. This International Standard...