NEN-ISO 21690

Glass in building - Glass blocks - Specification and test methods

active, Most Current
Organization: NEN
Publication Date: 1 December 2021
Status: active
Page Count: 24
ICS Code (Glass in building): 81.040.20
scope:

This document specifies requirements for the properties of glass blocks used for the construction of non-load-bearing walls and horizontally spanning panels. This document also specifies test methods used to verify these properties for square, rectangular and circular glass blocks.

Document History

NEN-ISO 21690
December 1, 2021
Glass in building - Glass blocks - Specification and test methods
This document specifies requirements for the properties of glass blocks used for the construction of non-load-bearing walls and horizontally spanning panels. This document also specifies test methods...
July 1, 2006
Glass in building - Glass blocks - Specification and test methods
This International Standard specifies requirements for the properties of glass blocks used for the construction of non-load-bearing walls and horizontally spanning panels. This International Standard...

References

Advertisement