ISO 15105-1

Plastics - Film and Sheeting - Determination of Gas-Transmission Rate - Part 1: Differential-Pressure Method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2007
Status: active
Page Count: 12
ICS Code (Films and sheets): 83.140.10
scope:

This part of ISO 15105 specifies two methods for determining the gas transmission rate of single-layer plastic film or sheet and multi-layer structures under a differential pressure. One method uses a pressure sensor, the other a gas chromatograph, to measure the amount of gas which permeates through a test specimen.

Document History

ISO 15105-1
October 15, 2007
Plastics - Film and Sheeting - Determination of Gas-Transmission Rate - Part 1: Differential-Pressure Method
This part of ISO 15105 specifies two methods for determining the gas transmission rate of single-layer plastic film or sheet and multi-layer structures under a differential pressure. One method uses...
September 1, 2002
Plastics - Film and Sheeting - Determination of Gas-Transmission Rate - Part 1: Differential-Pressure Method
A description is not available for this item.

References

Advertisement