NEN-EN-IEC 61308

High-frequency dielectric heating installations - Test methods for the determination of power output

active, Most Current
Organization: NEN
Publication Date: 1 May 2006
Status: active
ICS Code (Electric furnaces): 25.180.10
scope:

This International Standard is applicable to industrial high-frequency dielectric heating installations used for the purpose of thermal applications such as melting, drying, welding, insect extermination, and gluing of partially conductive or non-conductive materials such as plastics, wood, rubber, textiles, glass, ceramic, paper, bamboo or foodstuffs, in both normal and protective atmospheres, using, for example, inert gases or vacuum. This standard relates to high-frequency dielectric heating installations with nominal dielectric heating frequency in the range from 1 MHz to 300 MHz with rated useful output power greater than 50 W. The main purpose of this standard is to assist in compliance with the requirements set out in 6.4 of IEC 60519-9 when testing electroheating power sources. It is not primarily intended as a means of representing a potential high-frequency heating application for the requirement of the user. Due to the large variety of dielectric heating applications, any output power value obtained as a result of these tests should not always be taken as representing the power that can be dissipated in a particular dielectric heating installation, but, in certain instances, the output power value could be used as an indication of performance. The power required to heat a charge is dependent, for example, on the type of material heated, the temperature of heating and ambient moisture and on the construction of the electrode system.

Document History

NEN-EN-IEC 61308
May 1, 2006
High-frequency dielectric heating installations - Test methods for the determination of power output
This International Standard is applicable to industrial high-frequency dielectric heating installations used for the purpose of thermal applications such as melting, drying, welding, insect...

References

Advertisement