NEN-ISO 15585

Hard coal - Determination of caking index

inactive
Organization: NEN
Publication Date: 1 February 2006
Status: inactive
Page Count: 18
ICS Code (Coals): 73.040
scope:

This International Standard specifies a method of determination of caking index of hard coal. It is applicable to the evaluation of caking power of bituminous coal with random reflectance of vitrinite, Rr, greater than 0,6 % and less than or equal to 1,8 % (> 0,6 % u 1,8 %).

Document History

January 1, 2020
Hard coal - Determination of caking index
This document specifies a method of determination of caking index of hard coal. It is applicable to the evaluation of caking power of bituminous coal with random reflectance of vitrinite, Rr, greater...
NEN-ISO 15585
February 1, 2006
Hard coal - Determination of caking index
This International Standard specifies a method of determination of caking index of hard coal. It is applicable to the evaluation of caking power of bituminous coal with random reflectance of...
Advertisement