NEN-ISO 15585

Hard coal - Determination of caking index

active, Most Current
Organization: NEN
Publication Date: 1 January 2020
Status: active
Page Count: 24
ICS Code (Coals): 73.040
scope:

This document specifies a method of determination of caking index of hard coal. It is applicable to the evaluation of caking power of bituminous coal with random reflectance of vitrinite, Rr, greater than 0,6 % and less than or equal to 1,8 % (>0,6 % and ≤1,8 %).

Document History

NEN-ISO 15585
January 1, 2020
Hard coal - Determination of caking index
This document specifies a method of determination of caking index of hard coal. It is applicable to the evaluation of caking power of bituminous coal with random reflectance of vitrinite, Rr, greater...
February 1, 2006
Hard coal - Determination of caking index
This International Standard specifies a method of determination of caking index of hard coal. It is applicable to the evaluation of caking power of bituminous coal with random reflectance of...

References

Advertisement