NEN-ISO 13769

Gas cylinders - Stamp marking

inactive
Organization: NEN
Publication Date: 1 August 2002
Status: inactive
Page Count: 22
ICS Code (Gas cylinders): 23.020.35
scope:

This International Standard specifies stamp marking of refillable transportable gas cylinders and tubes of volume greater than 0,5 l and less than or equal to 3 000 l including: - steel and aluminium gas cylinders; - composite gas cylinders; - acetylene cylinders. These are hereafter referred to as "cylinders". Stamp marking of LPG cylinders is not covered by this International Standard.

Document History

December 1, 2003
Gas cylinders - Stamp marking
A description is not available for this item.
NEN-ISO 13769
August 1, 2002
Gas cylinders - Stamp marking
This International Standard specifies stamp marking of refillable transportable gas cylinders and tubes of volume greater than 0,5 l and less than or equal to 3 000 l including: - steel and aluminium...

References

Advertisement