NEN-EN-ISO 13769
Gas cylinders - Stamp marking
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This International Standard specifies stamp marking of refillable transportable gas cylinders and tubes of volume greater than 0,5 l and less than or equal to 3 000 l, including: - steel and aluminium gas cylinders; - composite gas cylinders; - acetylene cylinders; - LPG cylinders (see Annex B). These are hereafter referred to as "cylinders".
Document History
NEN-EN-ISO 13769
May 1, 2009
Gas cylinders - Stamp marking
This International Standard specifies stamp marking of refillable transportable gas cylinders and tubes of volume greater than 0,5 l and less than or equal to 3 000 l, including: - steel and...
December 1, 2008
Gas cylinders - Stamp marking
This International Standard specifies stamp marking of refillable transportable gas cylinders and tubes of volume greater than 0,5 l and less than or equal to 3 000 l, including: - steel and...
June 1, 2006
Gas cylinders - Stamp marking
This International Standard specifies stamp marking of refillable transportable gas cylinders and tubes of volume greater than 0,5 l and less than or equal to 3 000 l including: steel and aluminium...