NEN-EN-ISO 13769
Gas cylinders - Stamp marking
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This International Standard specifies stamp marking of refillable transportable gas cylinders and tubes of volume greater than 0,5 l and less than or equal to 3 000 l including: steel and aluminium gas cylinders; composite gas cylinders; acetylene cylinders. These are hereafter referred to as "cylinders". Stamp marking of LPG cylinders is not covered by this International Standard. Contains also an annex NA for countries following the TPED.
Document History