NEN-ISO/IEC 9506-1

Industrial automation systems - Manufacturing Message Specification - Part 1: Service definition

inactive
Organization: NEN
Publication Date: 1 September 1993
Status: inactive
Page Count: 4
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Defines the Manufacturing Message Specification within the OSI application layer in terms of an abstract model defining the interaction between users of the service; the externally visible functionality of implementations confirming to ISO/IEC 9506, in the form of procedural requirememts associated with the execution of service requests; the primitive actions and events of the service; the parameter data associated with each primitive action and event; the relationship between, and the valid sequences of, these actions an events. The service defined in this part is that which is provided by the Manufacturing Message Specification protocol.

Document History

March 1, 1995
Industrial automation systems - Manufacturing Message Specification - Part 1: Service definition
A description is not available for this item.
NEN-ISO/IEC 9506-1
September 1, 1993
Industrial automation systems - Manufacturing Message Specification - Part 1: Service definition
Defines the Manufacturing Message Specification within the OSI application layer in terms of an abstract model defining the interaction between users of the service; the externally visible...

References

Advertisement