NEN - NVN-ENV 12290

Advanced technical ceramics - Mechanical properties of ceramics composites at high temperature under inert atmosphere - Determination of compression properties

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1996
Status: inactive
Page Count: 22
ICS Code (Advanced ceramics): 81.060.30
scope:

Specifies the conditions for determination of compression properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2000 °C under vacuum or a gas atmosphere which is inert to the material under test.

Document History

NVN-ENV 12290
October 1, 1996
Advanced technical ceramics - Mechanical properties of ceramics composites at high temperature under inert atmosphere - Determination of compression properties
Specifies the conditions for determination of compression properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2000 °C under vacuum or a gas...

References

Advertisement