NEN-EN 12290
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of compression properties
| Organization: | NEN |
| Publication Date: | 1 July 2005 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This European Standard specifies the conditions for determination of compression properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C under vacuum or a gas atmosphere which is inert to the material under test. This European Standard applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bidirectional (2D), and tridirectional (xD, with 2 < x d3), loaded along one principal axis of reinforcement. Two types of compression are distinguished: a) compression between platens; b) compression using grips.
Document History