NEN-EN 12290

Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of compression properties

inactive
Organization: NEN
Publication Date: 1 December 2004
Status: inactive
Page Count: 23
ICS Code (Advanced ceramics): 81.060.30
scope:

This European Standard specifies the conditions for determination of compression properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C under vacuum or a gas atmosphere which is inert to the material under test. This European Standard applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bidirectional (2D), and tridirectional (xD, with 2 < x d3), loaded along one principal axis of reinforcement. Two types of compression are distinguished: a) compression between platens; b) compression using grips.

Document History

July 1, 2005
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of compression properties
This European Standard specifies the conditions for determination of compression properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C...
NEN-EN 12290
December 1, 2004
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of compression properties
This European Standard specifies the conditions for determination of compression properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C...
Advertisement