NEN-EN-ISO 14544

Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of compression properties

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 33
ICS Code (Advanced ceramics): 81.060.30
scope:

NEN-EN-ISO 14544 specifies the conditions for determination of compression properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C. This International Standard applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bidirectional (2D), and tridirectional (xD, with 2 < x ≤ 3), loaded along one principal axis of reinforcement. Two types of compression are distinguished: a) compression between platens; b) compression using grips.

Document History

NEN-EN-ISO 14544
May 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of compression properties
NEN-EN-ISO 14544 specifies the conditions for determination of compression properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C. This...

References

Advertisement