NEN-EN 12291

Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of compression properties

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2003
Status: inactive
Page Count: 25
ICS Code (Advanced ceramics): 81.060.30
scope:

This standard specifies the conditions for determination of compressive properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 1700#C in air at atmospheric pressure. Applies to all ceramic matrix composites with a continuous fibre reinforcement unidirectional (1D), bidirectional (2D), and tridirectional (xD, with 2

Document History

NEN-EN 12291
August 1, 2003
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of compression properties
This standard specifies the conditions for determination of compressive properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 1700#C in air at...
November 1, 2002
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of compression properties
This standard specifies the conditions for determination of compressive properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 1700#C in air at...

References

Advertisement