NEN - NVN-ENV 12291
Advanced technical ceramics - Mechanical properties of ceramics composites at high temperature in air at atmosphere pressure - Determination of compression properties
| Organization: | NEN |
| Publication Date: | 1 October 1996 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
Specifies the conditions for the determination of compression properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 1700°C in air at atmospheric pressure. Applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bidirectional (2D), and tridirectional (xD, with 2 < x ≤ 3), loaded along one principal axis of reinforcement.
Document History