NEN-EN 12291
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of compression properties
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2002 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This standard specifies the conditions for determination of compressive properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 1700#C in air at atmospheric pressure. Applies to all ceramic matrix composites with a continuous fibre reinforcement unidirectional (1D), bidirectional (2D), and tridirectional (xD, with 2
Document History
August 1, 2003
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of compression properties
This standard specifies the conditions for determination of compressive properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 1700#C in air at...
NEN-EN 12291
November 1, 2002
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of compression properties
This standard specifies the conditions for determination of compressive properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 1700#C in air at...