NEN-ISO 17555

Plastics - Film and sheeting - Biaxially oriented polypropylene (PP) films

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 14
ICS Code (Films and sheets): 83.140.10
scope:

This International Standard specifies the requirements for biaxially oriented polypropylene (PP) films, which are mainly used for packaging. The film may be used alone or in laminates with other films. This International Standard applies only to films composed of more than 95 % (by mass) of polypropylene.

Document History

July 1, 2021
Plastics - Film and sheeting - Biaxially oriented polypropylene (PP) films
This document specifies the requirements for biaxially oriented polypropylene (PP) films, which are mainly used for packaging. The film can be used alone or in laminates with other films. This...
NEN-ISO 17555
October 1, 2003
Plastics - Film and sheeting - Biaxially oriented polypropylene (PP) films
This International Standard specifies the requirements for biaxially oriented polypropylene (PP) films, which are mainly used for packaging. The film may be used alone or in laminates with other...
Advertisement