NEN-ISO 17555

Plastics - Film and sheeting - Biaxially oriented polypropylene (PP) films

active, Most Current
Organization: NEN
Publication Date: 1 July 2021
Status: active
Page Count: 16
ICS Code (Films and sheets): 83.140.10
scope:

This document specifies the requirements for biaxially oriented polypropylene (PP) films, which are mainly used for packaging. The film can be used alone or in laminates with other films.

This document applies only to films composed of more than 95 % (by mass) of polypropylene.

Document History

NEN-ISO 17555
July 1, 2021
Plastics - Film and sheeting - Biaxially oriented polypropylene (PP) films
This document specifies the requirements for biaxially oriented polypropylene (PP) films, which are mainly used for packaging. The film can be used alone or in laminates with other films. This...
October 1, 2003
Plastics - Film and sheeting - Biaxially oriented polypropylene (PP) films
This International Standard specifies the requirements for biaxially oriented polypropylene (PP) films, which are mainly used for packaging. The film may be used alone or in laminates with other...

References

Advertisement