NEN-ISO 13747

Textile floor coverings - Determination of size, squareness and straightness of edge of tiles

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2000
Status: inactive
Page Count: 14
ICS Code (Floor coverings): 97.150
scope:

Specifies methods for the determination of size, squareness and straightness of edge of textile floor covering tiles, and is applicable to tiles of all types of construction, maximum thickness 15 mm, and for all methods of installation, e.g. loose laid or adhered.

Document History

NEN-ISO 13747
January 1, 2000
Textile floor coverings - Determination of size, squareness and straightness of edge of tiles
Specifies methods for the determination of size, squareness and straightness of edge of textile floor covering tiles, and is applicable to tiles of all types of construction, maximum thickness 15 mm,...

References

Advertisement