NEN-ISO 24342

Resilient and textile floor-coverings - Determination of side length, edge straightness and squareness of tiles

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2007
Status: inactive
Page Count: 18
ICS Code (Floor coverings): 97.150
scope:

This International Standard describes methods for determining side lengths, straightness of edges and squareness of resilient or textile floor tiles. The side lengths, straightness and squareness of resilient or textile floor tiles are important considerations because installed flooring will have an objectionable appearance if these performance criteria are not followed. This may cause the installed tiles to line up unevenly, producing unsightly seams and corners that do not match.

Document History

NEN-ISO 24342
September 1, 2007
Resilient and textile floor-coverings - Determination of side length, edge straightness and squareness of tiles
This International Standard describes methods for determining side lengths, straightness of edges and squareness of resilient or textile floor tiles. The side lengths, straightness and squareness of...
September 1, 2006
Resilient floor-covering tiles - Determination of side length, edge straightness and squareness
This International Standard describes methods for determining side lengths, straightness of edges and squareness of resilient floor tiles. The side lengths, straightness and squareness of resilient...

References

Advertisement