NEN-ISO/IEC 9592-1

Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 1: Functional description

inactive
Organization: NEN
Publication Date: 1 June 1991
Status: inactive
ICS Code (Computer graphics): 35.140
scope:

This part of ISO/IEC 9592 specifies a set of functions for computer graphics programming, the Programmer's Hierarchical Interactive Graphics System (PHIGS). PHIGS is a graphic system for application programs that produce computer generated pictures on line graphics or raster graphics output devices. It supports operator input and interactions by supplying basic functions for graphical input and hierarchical picture definition. Picture definitions are retained in a centralized structure store where they may be edited by an application. Pictures are displayed on workstations consisting of a single output device and a number of input devices. Several workstations can be used simultaneously. The application program is allowed to adapt its behaviour at a workstation to make best use of workstation capabilities. Functions are specifies for archiving picture definitions to file. In addition an interface to the Computer Graphics Metafile (ISO 8632) is described. This part of ISO/IEC 9592 defines a language independent nucleus of a graphics system for integration into a programming language. PHIGS is embedded in a language layer obeying the particular conventions of the language. Such language bindings are specified for ISO or ISO/IEC languages in ISO/IEC 9593.

Document History

January 1, 2003
Information technology - Computer graphics and image processing - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 1: Functional description
This part of ISO/IEC 9592 specifies a set of functions for computer graphics programming, the Programmer's Hierarchical Interactive Graphics System (PHIGS). PHIGS is a graphic system for application...
December 1, 1993
Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics Systems (PHIGS) - Part 1: Functional description
This part of ISO/IEC 9592 is the base part and forms the kernel of PHIGS functionality. ISO/IEC 9592-2 and ISO/IEC 9592-3 are related to archives. Other parts may be defined that presume the...
NEN-ISO/IEC 9592-1
June 1, 1991
Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 1: Functional description
This part of ISO/IEC 9592 specifies a set of functions for computer graphics programming, the Programmer's Hierarchical Interactive Graphics System (PHIGS). PHIGS is a graphic system for application...
Advertisement