NEN-ISO/IEC 9592-1/A1

Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics Systems (PHIGS) - Part 1: Functional description

inactive
Organization: NEN
Publication Date: 1 December 1993
Status: inactive
Page Count: 1
ICS Code (Computer graphics): 35.140
scope:

This part of ISO/IEC 9592 is the base part and forms the kernel of PHIGS functionality. ISO/IEC 9592-2 and ISO/IEC 9592-3 are related to archives. Other parts may be defined that presume the functionality of part 1. They may extend part 1 specifications, including, but not limited to, specifying additional output primitives, aspects of output primitives and attributes; extending lists of enumerated types; extending the error lists; etc. Additional parts shall describe their relationship to part 1.

Document History

January 1, 2003
Information technology - Computer graphics and image processing - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 1: Functional description
This part of ISO/IEC 9592 specifies a set of functions for computer graphics programming, the Programmer's Hierarchical Interactive Graphics System (PHIGS). PHIGS is a graphic system for application...
NEN-ISO/IEC 9592-1/A1
December 1, 1993
Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics Systems (PHIGS) - Part 1: Functional description
This part of ISO/IEC 9592 is the base part and forms the kernel of PHIGS functionality. ISO/IEC 9592-2 and ISO/IEC 9592-3 are related to archives. Other parts may be defined that presume the...
June 1, 1991
Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 1: Functional description
This part of ISO/IEC 9592 specifies a set of functions for computer graphics programming, the Programmer's Hierarchical Interactive Graphics System (PHIGS). PHIGS is a graphic system for application...
Advertisement