NEN 10901

Single-capped fluorescent lamps - Safety and performance requirements

inactive
Organization: NEN
Publication Date: 1 May 1991
Status: inactive
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This standard specifies the safety and performance requirements of a range of single-capped fluorescent lamps which are operated on a.c. supplies. The following types are included: - lamps with pre-heated cathodes operated with an integral means of starting; - lamps with pre-heated cathodes operated with an external means of starting; - lamps with pre-heated cathodes operated without the use of any starter. The specific lamp types and requirements are listed in separate sections. The safety and performance requirements of this standard relate only to type testing. Requirements for whole product testing or batch testing are under consideration.

Document History

August 1, 1997
Single-capped fluorescent lamps - Performance specifications
A description is not available for this item.
April 1, 1996
Single-capped fluorescent lamps - Performance specifications
Specifies requirements of a range of single-capped fluorescent lamps which are operated on a.c. supplies. Includes lamps which pre-heated cathodes operated with an integral or external means of...
January 1, 1994
Single-capped fluorescent lamps - Safety and performance requirements
This standard specifies the safety and performance requirements of a range of single-capped fluorescent lamps which are operated on a.c. supplies. The following types are included: - lamps with...
NEN 10901
May 1, 1991
Single-capped fluorescent lamps - Safety and performance requirements
This standard specifies the safety and performance requirements of a range of single-capped fluorescent lamps which are operated on a.c. supplies. The following types are included: - lamps with...
Advertisement