NEN 10901/A1

Single-capped fluorescent lamps - Performance specifications

active, Most Current
Organization: NEN
Publication Date: 1 August 1997
Status: active
Page Count: 60
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30

Document History

NEN 10901/A1
August 1, 1997
Single-capped fluorescent lamps - Performance specifications
A description is not available for this item.
April 1, 1996
Single-capped fluorescent lamps - Performance specifications
Specifies requirements of a range of single-capped fluorescent lamps which are operated on a.c. supplies. Includes lamps which pre-heated cathodes operated with an integral or external means of...
January 1, 1994
Single-capped fluorescent lamps - Safety and performance requirements
This standard specifies the safety and performance requirements of a range of single-capped fluorescent lamps which are operated on a.c. supplies. The following types are included: - lamps with...
May 1, 1991
Single-capped fluorescent lamps - Safety and performance requirements
This standard specifies the safety and performance requirements of a range of single-capped fluorescent lamps which are operated on a.c. supplies. The following types are included: - lamps with...
Advertisement