NEN 11050/A1
Transformers for tubular discharge lamps having a no-load output voltage exceeding 1000 V (generally called neon-transformers) - General and safety requirements
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
Document History
NEN 11050/A1
December 1, 1995
Transformers for tubular discharge lamps having a no-load output voltage exceeding 1000 V (generally called neon-transformers) - General and safety requirements
A description is not available for this item.
February 1, 1993
Transformers for tubular discharge lamps having a no-load output voltage exceeding 1000 V (generally called neon-transformers) - General and safety requirements
This Standard is applicable to independent and built-in single-phase transformers with separate input and output windings, for use on a.s. supply up to 1000 V at 50 Hz or 60 Hz, to supply and...