NEN 11050
Transformers for tubular discharge lamps having a no-load output voltage exceeding 1000 V (generally called neon-transformers) - General and safety requirements
| Organization: | NEN |
| Publication Date: | 1 February 1993 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This Standard is applicable to independent and built-in single-phase transformers with separate input and output windings, for use on a.s. supply up to 1000 V at 50 Hz or 60 Hz, to supply and stabilize cold cathode tubular lamps (or assemblies of such lamps) having a no-loaded rated output voltage exceeding 1000 V but not excedding 10000 V (see notes 1 and 2) and intended for lighting and for electric advertising signs, light signals and similar purposes.
Document History