NEN-EN 10137-3
Plates and wide flats made of high yield strength structural steels in the quenched and tempered or precipitation hardened conditions - Part 3: Delivery conditions for precipitation hardened steels
| Organization: | NEN |
| Publication Date: | 1 July 1993 |
| Status: | inactive |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
Part 3 of this standard, in addition to part 1, specifies requirements for plates and wide flats of high yield strength alloy special steels. The grades and qualities are given in tables 1 (chemical composition) and 3 and 4 (mechanical properties) and are supplied in the quenched and tempered condition as given in 7.2. The steels specified in this standard are applicable to hot-rolled plates and wide flats with a minimum nominal thickness of 3 mm and a maximum nominal thickness ≤ 70 mm.
Document History