NEN-EN 10137-3

Plates and wide flats made of high yield strength structural steels in the quenched and tempered or precipitation hardened conditions - Part 3: Delivery conditions for precipitation hardened steels

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 9
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steel structures): 91.080.13
scope:

Part 3 of this standard, in addition to part 1, specifies requirements for plates and wide flats of high yield strength alloy special steels. The grades and qualities are given in tables 1 (chemical composition) and 3 and 4 (mechanical properties) and are supplied in the quenched and tempered condition as given in 7.2. The steels specified in this standard are applicable to hot-rolled plates and wide flats with a minimum nominal thickness of 3 mm and a maximum nominal thickness ≤ 70 mm.

Document History

NEN-EN 10137-3
December 1, 1995
Plates and wide flats made of high yield strength structural steels in the quenched and tempered or precipitation hardened conditions - Part 3: Delivery conditions for precipitation hardened steels
Part 3 of this standard, in addition to part 1, specifies requirements for plates and wide flats of high yield strength alloy special steels. The grades and qualities are given in tables 1 (chemical...
December 1, 1995
Plates and wide flats made of high yield strength structural steels in the quenched and tempered or precipitation hardened conditions - Part 3: Delivery conditions for precipitation hardened steels
Part 3 of this standard, in addition to part 1, specifies requirements for plates and wide flats of high yield strength alloy special steels. The grades and qualities are given in tables 1 (chemical...
July 1, 1993
Plates and wide flats made of high yield strength structural steels in the quenched and tempered or precipitation hardened conditions - Part 3: Delivery conditions for precipitation hardened steels
Part 3 of this standard, in addition to part 1, specifies requirements for plates and wide flats of high yield strength alloy special steels. The grades and qualities are given in tables 1 (chemical...

References

Advertisement