NEN-EN 10132-4

Cold rolled narrow steel strip for heat treatment - Technical delivery conditions - Part 4: Spring steels and other applications

inactive
Organization: NEN
Publication Date: 1 May 1997
Status: inactive
Page Count: 14
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Spring steels): 77.140.25
scope:

Applies to - non-alloy and alloy cold rolled narrow steep strip thicknesses up to 6 mm, - non-alloy and alloy cold rolled narrow steep strip in the quenched and tempered condition in thicknesses between 0,30 mm and 3,00 m for springs and for other special applications.

Document History

February 1, 2003
Cold rolled narrow steel strip for heat treatment - Technical deliveryconditions - Part 4: Spring steels and other applications
A description is not available for this item.
March 1, 2000
Cold rolled narrow steel strip for heat treatment - Technical delivery conditions - Part 4: Spring steels and other applications
Applies to - non-alloy and alloy cold rolled narrow steep strip thicknesses up to 6 mm, - non-alloy and alloy cold rolled narrow steep strip in the quenched and tempered condition in thicknesses...
NEN-EN 10132-4
May 1, 1997
Cold rolled narrow steel strip for heat treatment - Technical delivery conditions - Part 4: Spring steels and other applications
Applies to - non-alloy and alloy cold rolled narrow steep strip thicknesses up to 6 mm, - non-alloy and alloy cold rolled narrow steep strip in the quenched and tempered condition in thicknesses...
Advertisement