NEN-EN 10132-4
Cold rolled narrow steel strip for heat treatment - Technical delivery conditions - Part 4: Spring steels and other applications
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Spring steels): | 77.140.25 |
scope:
Applies to - non-alloy and alloy cold rolled narrow steep strip thicknesses up to 6 mm, - non-alloy and alloy cold rolled narrow steep strip in the quenched and tempered condition in thicknesses between 0,30 mm and 3,00 m for springs and for other special applications.
Document History
February 1, 2003
Cold rolled narrow steel strip for heat treatment - Technical deliveryconditions - Part 4: Spring steels and other applications
A description is not available for this item.
NEN-EN 10132-4
March 1, 2000
Cold rolled narrow steel strip for heat treatment - Technical delivery conditions - Part 4: Spring steels and other applications
Applies to - non-alloy and alloy cold rolled narrow steep strip thicknesses up to 6 mm, - non-alloy and alloy cold rolled narrow steep strip in the quenched and tempered condition in thicknesses...
May 1, 1997
Cold rolled narrow steel strip for heat treatment - Technical delivery conditions - Part 4: Spring steels and other applications
Applies to - non-alloy and alloy cold rolled narrow steep strip thicknesses up to 6 mm, - non-alloy and alloy cold rolled narrow steep strip in the quenched and tempered condition in thicknesses...