NEN-EN 1164
Feather and down - Test methods - Determination of the turbidity of an aqueous extract
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1998 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Textile auxiliary materials): | 59.040 |
| ICS Code (Poultry and eggs): | 67.120.20 |
| ICS Code (Home textiles. Linen): | 97.160 |
scope:
Specifies a method to check one of the cleanliness of feather and down ready to be used through the determination of the amount of undissolved and solved matter pesent in the aqueous extract.
Document History
NEN-EN 1164
September 1, 1998
Feather and down - Test methods - Determination of the turbidity of an aqueous extract
Specifies a method to check one of the cleanliness of feather and down ready to be used through the determination of the amount of undissolved and solved matter pesent in the aqueous extract.
November 1, 1995
Feather and down - Test methods - Determination of the turbidity of an aqueous extract
Specifies a method to check one of the cleanliness of feather and down ready to be used through the determination of the amount of undissolved and solved matter pesent in the aqueous extract.