NEN-EN 1164

Feather and down - Test methods - Determination of the turbidity of an aqueous extract

inactive
Organization: NEN
Publication Date: 1 November 1995
Status: inactive
ICS Code (Textile auxiliary materials): 59.040
ICS Code (Poultry and eggs): 67.120.20
ICS Code (Home textiles. Linen): 97.160
scope:

Specifies a method to check one of the cleanliness of feather and down ready to be used through the determination of the amount of undissolved and solved matter pesent in the aqueous extract.

Document History

September 1, 1998
Feather and down - Test methods - Determination of the turbidity of an aqueous extract
Specifies a method to check one of the cleanliness of feather and down ready to be used through the determination of the amount of undissolved and solved matter pesent in the aqueous extract.
NEN-EN 1164
November 1, 1995
Feather and down - Test methods - Determination of the turbidity of an aqueous extract
Specifies a method to check one of the cleanliness of feather and down ready to be used through the determination of the amount of undissolved and solved matter pesent in the aqueous extract.
Advertisement